Manufacturer: Texas Instruments
Win Source Part Number: 299140-LM4866LQ
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3.2W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x5)
Dimension: 24-WFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
3.2W, 2 CHANNEL, AUDIO AMPLIFIER, PQCC24, LLP-24 Product overview: LM4866LQ/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4866LQ/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 24-WQFN (4x5)
IC AMP CLASS AB STER 3.2W 24WQFN
Amplifier IC 2-Channel (Stereo) Class AB 24-WQFN (4x5)
Amplifier IC 2-Channel (Stereo) Class AB 24-WQFN (4x5)
AUDIO AMPLIFIER
IC AMP CLASS AB STER 3.2W 24WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 299140-LM4866LQ | 742-LM4866LQ/NOPB | LM4866LQ/NOPBTR-ND | LM4866LQ/NOPB | LM4866LQ/NOPB | LM4866LQ/NOPB | 815-LM4866LQ/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4866LQ/NOPB | Dual 3.2W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLASS AB STER 3.2W 24WQFN |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | ||
| Output Power | 3.2 watts | 3.2 watts | 3.2 watts | 3.2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | 24-WQFN (4x5) | Tape and Reel | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad |