Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 719025-LM4865MMX
Packaging: Tape and Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Output Type: 1-Channel (Mono) with Mono Headphones
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: LM4865
Manufacturer Pack Quantity: 3,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Max Output Power x Channels at Load: 1W x 1 at 8Ohm; 110mW x 1 at 32Ohm
1 CHANNEL(S), VOLUME CONTROL CIRCUIT, PDSO8, 0.118 INCH WIDE, MSOP-8 Product overview: LM4865MMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4865MMX can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP
IC AMP CLASS AB MONO 1W 8VSSOP
IC AMP CLASS AB MONO 1W 8VSSOP
IC AMP CLASS AB MONO 1W 8VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM4865MMX-ND | 719025-LM4865MMX | 742-LM4865MMX | LM4865MMX | LM4865MMX | LM4865MMX | LM4865MMX |
| Product Name | Audio Amplifiers | Hard To Find - LM4865MMX | MSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Output Power | 1 watts | 1 watts | 1 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |