1 CHANNEL(S), VOLUME CONTROL CIRCUIT, PDSO8, 0.118 INCH WIDE, MSOP-8 Product overview: LM4865MM from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4865MM can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1200037-LM4865MM
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Output Type: 1-Channel (Mono) with Mono Headphones
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: LM4865
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Max Output Power x Channels at Load: 1W x 1 at 8Ohm; 110mW x 1 at 32Ohm
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP
VOLUME CONTROL CIRCUIT, 1 CHANNE
IC AMP CLASS AB MONO 1W 8VSSOP
IC AMP CLASS AB MONO 1W 8VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 742-LM4865MM | 296-36260-2-ND | 1200037-LM4865MM | LM4865MM | LM4865MM | LM4865MM | 815-LM4865MM |
| Product Name | MSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4865MM | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | IC AMP CLASS AB MONO 1W 8VSSOP |
| Supply Voltage (VS) | 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | ||
| Features | Thermal Shutdown Protection |