The LM4864MX/NOPB is a bridged audio power amplifier in an 8-pin SOIC package, delivering 675 mW of continuous average power into an 8 Ω load at 1% THD+N from a 5 V supply. It features thermal shutdown protection, unity-gain stability, and an externally controlled shutdown mode with a typical current consumption of 0.7 µA. The device operates from -40 °C to 85 °C and does not require output coupling capacitors, bootstrap capacitors, or snubber circuits. Thermal resistance from junction to ambient is 170 °C/W. This part is a member of the LM4864 series, which includes variants with different power ratings and package options.
300 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019329-LM4864MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 675mW x 1 @ 8 Ohm
Family Name: LM4864
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): FAN7021MX; FAN7021M; FAN7021MTF; TS4900IDT;
Introduction Date: April 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Audio Amplifier, 0.675W, 1 Channel(s), 1 Func, PDSO8
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
LM4864 300 MW AUDIO POWER AMPLIF Product overview: LM4864MX/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300 MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4864MX/NOPB can be used for catalog matching and distributor lookup.
LM4864 300 MW AUDIO POWER AMPLIF
IC AMP CLASS AB MONO 675MW 8SOIC
IC AMP CLASS AB MONO 675MW 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Audio Amplifiers 300 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
IC AMP CLASS AB MONO 675MW 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4864MX/NOPB | 019329-LM4864MX/NOPB | LM4864MX/NOPB | 296-35420-1-ND | 742-LM4864MX/NOPB | LM4864MX/NOPB | LM4864MX/NOPB | LM4864MX/NOPB | LM4864MX/NOPB | LM4864MX/NOPB |
| Product Name | LM4864 300 mW Audio Power Amplifier with Shutdown Mode | Linear - Linear - Amplifiers - Audio - LM4864MX/NOPB | Audio Amplifiers | 300 MW Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||||
| Output Power | 0.8500 watts | 0.6750 watts | 0.6750 watts | 0.6750 watts | 0.6750 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC,VSSOP | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Bulk | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |