Texas Instruments 0.55 W MSOP Audio Amplifier LM4864MMX

Description
Audio Amplifier, 0.55W, 1 Channel(s), 1 Func, PDSO8
Request a Quote Datasheet
Description
Audio Amplifier, 0.55W, 1 Channel(s), 1 Func, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM4864MMX - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.55W, 1 Channel(s), 1 Func, PDSO8

Audio Amplifier, 0.55W, 1 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
0.55 W MSOP Audio Amplifier
742-LM4864MMX
0.55 W MSOP Audio Amplifier 742-LM4864MMX
IC 0.55 W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, 0.118 INCH, MSOP-8, Audio/Video Amplifier Product overview: LM4864MMX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.55 W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.55 W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4864MMX can be used for catalog matching and distributor lookup.

IC 0.55 W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, 0.118 INCH, MSOP-8, Audio/Video Amplifier Product overview: LM4864MMX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.55 W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.55 W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4864MMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4864MMX - 710802-LM4864MMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4864MMX
710802-LM4864MMX
Linear - Linear - Amplifiers - Audio - LM4864MMX 710802-LM4864MMX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 710802-LM4864MMX Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: MSOP8 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 710802-LM4864MMX
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Reference case: MSOP8
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4864MMX
Integrated Circuits (ICs) - Linear - Amplifiers LM4864MMX
AUDIO AMPLIFIER, 0.55W, 1 CHANNE

AUDIO AMPLIFIER, 0.55W, 1 CHANNE

Supplier's Site
Audio Amplifiers - LM4864MMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4864MMX
Audio Amplifiers LM4864MMX
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number LM4864MMX 742-LM4864MMX 710802-LM4864MMX LM4864MMX LM4864MMX
Product Name 0.55 W MSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4864MMX Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Package Type SSOP; SOP; TSSOP; TSSOP8 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Obsolete Active
Supply Voltage (VS) 2.7 to ? volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1610133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details