Manufacturer: Texas Instruments
Win Source Part Number: 779245-LM4864LD/NOPB
Series: Boomer
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shutdown, Thermal Protection
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Max Output Power x Channels @ Load: 725mW x 1 @ 8 Ohm
Family Name: LM4864
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x3)
Alternative Parts (Cross-Reference): TS4657; FAN7021M; FAN7021MX; FAN7021MTF;
Introduction Date: April 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
0.725W, 1 CHANNEL, AUDIO AMPLIFIER, DSO10, LLP-10 Product overview: LM4864LD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.725W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.725W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4864LD/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (3x3)
IC AMP CLSS AB MONO 725MW 10WSON
IC AMP CLSS AB MONO 725MW 10WSON
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 779245-LM4864LD/NOPB | 742-LM4864LD/NOPB | LM4864LD/NOPBTR-ND | LM4864LD/NOPB | LM4864LD/NOPB | LM4864LD/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4864LD/NOPB | 0.725W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |
| Output Power | 0.7250 watts | 0.7250 watts | 0.7250 watts | 0.7250 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB | |||
| RoHS Compliant | RoHS | RoHS |