Texas Instruments High-Performance Analog Dual 1.5W SOIC Audio Amplifier LM4863MX/NOPB

Description
1.5W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO16, 0.300 INCH, PLASTIC, SOIC-16 Product overview: LM4863MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.5W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4863MX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO16, 0.300 INCH, PLASTIC, SOIC-16 Product overview: LM4863MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.5W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4863MX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.5W SOIC Audio Amplifier - 742-LM4863MX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.5W SOIC Audio Amplifier
742-LM4863MX/NOPB
Dual 1.5W SOIC Audio Amplifier 742-LM4863MX/NOPB
1.5W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO16, 0.300 INCH, PLASTIC, SOIC-16 Product overview: LM4863MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.5W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4863MX/NOPB can be used for catalog matching and distributor lookup.

1.5W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO16, 0.300 INCH, PLASTIC, SOIC-16 Product overview: LM4863MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.5W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4863MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM4863MX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4863MX/NOPB-ND
Audio Amplifiers LM4863MX/NOPB-ND
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 16-SOIC

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4863MX/NOPB - 1054616-LM4863MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4863MX/NOPB
1054616-LM4863MX/NOPB
Linear - Linear - Amplifiers - Audio - LM4863MX/NOPB 1054616-LM4863MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054616-LM4863MX/NOP B Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 3.2W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Dimension: 16-SOIC (0.295", 7.50mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054616-LM4863MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 3.2W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4863MX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4863MX/NOPB
IC AMP CLASS AB STER 3.2W 16SOIC

IC AMP CLASS AB STER 3.2W 16SOIC

Supplier's Site
Audio Amplifiers - LM4863MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4863MX/NOPB
Audio Amplifiers LM4863MX/NOPB
IC AMP CLASS AB STER 3.2W 16SOIC

IC AMP CLASS AB STER 3.2W 16SOIC

Supplier's Site Datasheet
Audio Amplifiers - LM4863MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4863MX/NOPB
Audio Amplifiers LM4863MX/NOPB
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 16-SOIC

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 16-SOIC

Buy Now
Linear - Amplifiers - Audio - LM4863MX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4863MX/NOPB
Linear - Amplifiers - Audio LM4863MX/NOPB
IC AMP CLASS AB STER 3.2W 16SOIC

IC AMP CLASS AB STER 3.2W 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4863MX/NOPB LM4863MX/NOPB-ND 1054616-LM4863MX/NOPB LM4863MX/NOPB LM4863MX/NOPB LM4863MX/NOPB LM4863MX/NOPB
Product Name Dual 1.5W SOIC Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM4863MX/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts 2 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC 16-SOIC (0.295, 7.50mm Width) Surface Mount SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data