675 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 102752-LM4862MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 825mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
LM4862 675 MW AUDIO POWER AMPLIF Product overview: LM4862MX/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 675 MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 675 MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4862MX/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 0.825W, 1 Channel(s), 1 Func, CMOS, PDSO8
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 825MW 8SOIC
IC AMP CLASS AB MONO 825MW 8SOIC
Audio Amplifiers 675 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
IC AMP CLASS AB MONO 825MW 8SOIC
IC AMP CLASS AB MONO 825MW 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4862MX/NOPB | 102752-LM4862MX/NOPB | 742-LM4862MX/NOPB | LM4862MX/NOPB | LM4862MX/NOPBCT-ND | LM4862MX/NOPB | LM4862MX/NOPB | LM4862MX/NOPB | 815-LM4862MX/NOPB | LM4862MX/NOPB | LM4862MX/NOPB |
| Product Name | LM4862 675 mW Audio Power Amplifier with Shutdown Mode | Linear - Linear - Amplifiers - Audio - LM4862MX/NOPB | 675 MW Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | IC AMP CLASS AB MONO 825MW 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||||||
| Output Power | 0.8300 watts | 0.8250 watts | 0.8250 watts | 0.8250 watts | 0.8250 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC | SOIC; 8-SOIC | Bulk | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |