1 Watt Audio Power Amplifier with Shutdown Mode 16-SOIC -20 to 85
Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082812-LM4860MX
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.15W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
1 Watt Audio Power Amplifier with Shutdown Mode 16-SOIC -20 to 85 Product overview: LM4860MX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4860MX can be used for catalog matching and distributor lookup.
IC AMP CLSS AB MONO 1.15W 16SOIC
IC AMP CLSS AB MONO 1.15W 16SOIC
Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4860MX | LM4860MXTR-ND | 082812-LM4860MX | 742-LM4860MX | LM4860MX | LM4860MX | LM4860MX |
| Product Name | LM4860 1 Watt Audio Power Amplifier with Shutdown Mode | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4860MX | SOIC Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |
| Output Power | 1.3 watts | 1.15 watts | 1.15 watts | 1.15 watts | 1.15 watts | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | Tape and Reel | 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) |