1 Watt Audio Power Amplifier with Shutdown Mode 16-SOIC -20 to 85
Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
LM4860 1 WATT AUDIO POWER AMPLIF Product overview: LM4860M from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4860M can be used for catalog matching and distributor lookup.
Audio Amplifier, 1.3W, 1 Channel(s), 1 Func, CMOS, PDSO16
Audio Amplifier, 1.3W, 1 Channel(s), 1 Func, CMOS, PDSO16
Audio Amplifiers 1 Watt Audio Power Amplifier with Shutdown Mode 16-SOIC -20 to 85
IC AMP CLSS AB MONO 1.15W 16SOIC
Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
IC AMP CLSS AB MONO 1.15W 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4860M | 296-36387-5-ND | 742-LM4860M | LM4860M | LM4860M | 815-LM4860M | LM4860M | LM4860M |
| Product Name | LM4860 1 Watt Audio Power Amplifier with Shutdown Mode | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | IC AMP CLSS AB MONO 1.15W 16SOIC | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||||
| Output Power | 1.3 watts | 1.15 watts | 1.15 watts | |||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Bulk | SOIC; SOIC16 | SOIC; 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |