1 Watt Audio Power Amplifier with Shutdown Mode 16-SOIC -20 to 85
1-CH Audio Amp 1.15W Class-AB SOIC Product overview: LM4860M/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.15W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4860M/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 113118-LM4860M/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.15W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Audio Amplifier, 1.3W, 1 Channel(s), 1 Func, CMOS, PDSO16
Audio Amplifier, 1.3W, 1 Channel(s), 1 Func, CMOS, PDSO16
Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
IC AMP CLSS AB MONO 1.15W 16SOIC
Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
LM4860 1 WATT AUDIO POWER AMPLIF
Audio Amplifiers 1 Watt Audio Power Amplifier with Shutdown Mode 16-SOIC -20 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM4860M/NOPB | 742-LM4860M/NOPB | 113118-LM4860M/NOPB | LM4860M/NOPB | LM4860M/NOPB-ND | LM4860M/NOPB | LM4860M/NOPB | LM4860M/NOPB | LM4860M/NOPB |
| Product Name | LM4860 1 Watt Audio Power Amplifier with Shutdown Mode | 1.15W SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4860M/NOPB | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Power | 1.3 watts | 1.15 watts | 1.15 watts | 1.15 watts | 1.15 watts | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Package Type | SOIC | Rail/Tube | SOIC; 16-SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) |