The LM48580 is a high-efficiency Class H audio power amplifier designed to drive haptic piezo actuators and ceramic speakers in portable multimedia devices. It features an integrated boost converter that delivers 30V peak-to-peak output from a single 3.6V supply, a bridge-tied load output, differential input, and three pin-programmable gain settings. The device operates with a quiescent current of 2.7mA and consumes 0.1µA in shutdown mode. It is packaged in a 12-bump DSBGA measuring 1.96mm by 1.46mm and is rated for operation from -40°C to 85°C.
High Efficiency Class H, High Voltage, Haptic Piezo Actuator / Ceramic Speaker Driver 12-DSBGA -40 to 85
High Efficiency Class H, High Voltage, Haptic Piezo Actuator / Ceramic Speaker Driver 12-DSBGA -40 to 85 Product overview: LM48580TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48580TL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class H 12-DSBGA (2x2.5)
Amplifier IC 1-Channel (Mono) Class H 12-DSBGA (2x2.5)
Amplifier IC 1-Channel (Mono) Class H 12-DSBGA (2x2.5)
Manufacturer: Texas Instruments
Win Source Part Number: 019323-LM48580TL/NOP
Packaging: Reel - TR
Type: Class H
Features: Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.9x1.4)
Dimension: 12-WFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Audio Amplifier, 1 Func, PBGA12
Audio Amplifier, 1 Func, PBGA12
Audio Amplifiers Hi Eff-Vtg Haptic Piezo Actuator
IC AMP CLASS H MONO 12DSBGA
Amplifier IC 1-Channel (Mono) Class H 12-DSBGA (2x2.5)
Amplifier IC 1-Channel (Mono) Class H 12-DSBGA (2x2.5)
LM48580 HIGH EFFICIENCY CLASS H,
IC AMP CLASS H MONO 12DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM48580TL/NOPB | 742-LM48580TL/NOPB | LM48580TL/NOPBTR-ND | 019323-LM48580TL/NOPB | LM48580TL/NOPB | LM48580TL/NOPB | LM48580TL/NOPB | LM48580TL/NOPB | LM48580TL/NOPB | LM48580TL/NOPB |
| Product Name | LM48580 High Efficiency Class H, High Voltage, Haptic Piezo Actuator / Ceramic Speaker Driver | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM48580TL/NOPB | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | DSBGA | Tape and Reel | 12-WFBGA, DSBGA | 12-DSBGA (1.9x1.4) | DSBGA12 | 12-WFBGA, DSBGA | Surface Mount | 12-WFBGA, DSBGA | ||
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |