Audio Amp Earpiece/Headphone/S
Amplifier IC 2-Channel (Stereo) with Mono and Stereo Headphones Class AB 30-DSBGA
IC AMP CLASS AB STER 1.6W 30USMD
IC AMP CLASS AB STER 1.6W 30USMD
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 742-LM4857ITLX/NOPB | LM4857ITLX/NOPB | LM4857ITLX/NOPB | 815-LM4857ITLX/NOPB |
| Product Name | 0.135W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | IC AMP CLASS AB STER 1.6W 30USMD |
| RoHS Compliant | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 30-WFBGA | 30-WFBGA | |
| Supply Voltage (VS) | 2.7 to 5.5 volts |