CONSUMER CIRCUIT, PBGA49
IC AMP AB STER 1.6W 49MICROARRAY
Amplifier IC 2-Channel (Stereo) with Mono and Stereo Headphones Class AB 49-CSBGA (4x4)
Amplifier IC 2-Channel (Stereo) with Mono and Stereo Headphones Class AB 49-CSBGA (4x4)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4857GR | LM4857GR | LM4857GR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 49-TFBGA, CSPBGA | CSP; 49-TFBGA, CSPBGA | |
| Life Cycle Stage | Removed |