Texas Instruments Linear - Linear - Amplifiers - Audio - LM4856ITL LM4856ITL

Description
Manufacturer: Texas Instruments Win Source Part Number: 071449-LM4856ITL Packaging: Reel - TR Type: Class AB Features: Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohm; 60mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-uSMD Dimension: 18-WFBGA Supply Voltage - Operating: 2.6 V to 5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071449-LM4856ITL Packaging: Reel - TR Type: Class AB Features: Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohm; 60mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-uSMD Dimension: 18-WFBGA Supply Voltage - Operating: 2.6 V to 5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4856ITL - 071449-LM4856ITL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4856ITL
071449-LM4856ITL
Linear - Linear - Amplifiers - Audio - LM4856ITL 071449-LM4856ITL
Manufacturer: Texas Instruments Win Source Part Number: 071449-LM4856ITL Packaging: Reel - TR Type: Class AB Features: Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohm; 60mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-uSMD Dimension: 18-WFBGA Supply Voltage - Operating: 2.6 V to 5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071449-LM4856ITL
Packaging: Reel - TR
Type: Class AB
Features: Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohm; 60mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-uSMD
Dimension: 18-WFBGA
Supply Voltage - Operating: 2.6 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifier - 742-LM4856ITL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-LM4856ITL
Audio Amplifier 742-LM4856ITL
IC AUDIO AMPLIFIER, Audio/Video Amplifier Product overview: LM4856ITL from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4856ITL can be used for catalog matching and distributor lookup.

IC AUDIO AMPLIFIER, Audio/Video Amplifier Product overview: LM4856ITL from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4856ITL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 071449-LM4856ITL 742-LM4856ITL
Product Name Linear - Linear - Amplifiers - Audio - LM4856ITL Audio Amplifier
Supply Voltage (VS) 2.6 to 5 volts
Unlock Full Specs
to access all available technical data