IC 1 W, 1 CHANNEL, AUDIO AMPLIFIER, BGA16, ROHS COMPLIANT, SMD-16, Audio/Video Amplifier Product overview: LM48560TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48560TLX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 041120-LM48560TLX
Packaging: Reel - TR
Type: Class H
Features: Differential Inputs, I2C, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Dimension: 16-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM48560TLX | 041120-LM48560TLX |
| Product Name | SMD 1 W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM48560TLX |
| Supply Voltage (VS) | 2.7 to ? volts | 2.7 to 5.5 volts |