High Voltage Class H Ceramic Speaker Driver with Automatic Level Control 16-DSBGA
Audio Amplifiers Hi Vltg Class H Cer Speaker Driver
Manufacturer: Texas Instruments
Win Source Part Number: 081153-LM48560TL/NOP
Packaging: Reel - TR
Type: Class H
Features: Differential Inputs, I2C, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Dimension: 16-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class H 16-DSBGA (2.5x2.12)
Amplifier IC 1-Channel (Mono) Class H 16-DSBGA (2.5x2.12)
Amplifier IC 1-Channel (Mono) Class H 16-DSBGA (2.5x2.12)
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-H
Output Type = 1 Channel Mono
Application = MP3 Player, Portable Electronic Device
Mounting Type = Surface Mount
Typical Single Supply Voltage = 2.7 - 5.5 V
Power Supply Type = Single
Number of Channels per Chip = 1
Package Type = DSBGA
Pin Count = 16
Input Signal Type = Differential
Delivery on production packaging - Reel. This product is non-returnable.
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-H
Output Type = 1 Channel Mono
Application = MP3 Player, Portable Electronic Device
Mounting Type = Surface Mount
Typical Single Supply Voltage = 2.7 - 5.5 V
Power Supply Type = Single
Number of Channels per Chip = 1
Package Type = DSBGA
Pin Count = 16
Input Signal Type = Differential
IC AMP CLASS H MONO 16DSBGA
Amplifier IC 1-Channel (Mono) Class H 16-DSBGA (2.5x2.12)
IC AMP CLASS H MONO 16DSBGA
Texas Instruments | VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
Product Number | LM48560TL/NOPB | LM48560TL/NOPB | 081153-LM48560TL/NOPB | 296-LM48560TL/NOPBCT-ND | 8246908P | LM48560TL/NOPB | LM48560TL/NOPB | LM48560TL/NOPB |
Product Name | LM48560 High Voltage Class H Ceramic Speaker Driver with Automatic Level Control | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM48560TL/NOPB | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
Standards and Certifications | RoHS | |||||||
Package Type | DSBGA | 16-DSBGA | 16-WFBGA, DSBGA | DSBGA | 16-WFBGA, DSBGA | 16-WFBGA, DSBGA | ||
Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Operation Class | Class H | Class H | Class H |