Texas Instruments SMD 1.1W Audio Amplifier LM4855ITLX

Description
1.1W, 3 CHANNEL, AUDIO AMPLIFIER, PBGA18, MICRO SMD-18 Product overview: LM4855ITLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4855ITLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.1W, 3 CHANNEL, AUDIO AMPLIFIER, PBGA18, MICRO SMD-18 Product overview: LM4855ITLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4855ITLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.1W Audio Amplifier - 742-LM4855ITLX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1W Audio Amplifier
742-LM4855ITLX
SMD 1.1W Audio Amplifier 742-LM4855ITLX
1.1W, 3 CHANNEL, AUDIO AMPLIFIER, PBGA18, MICRO SMD-18 Product overview: LM4855ITLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4855ITLX can be used for catalog matching and distributor lookup.

1.1W, 3 CHANNEL, AUDIO AMPLIFIER, PBGA18, MICRO SMD-18 Product overview: LM4855ITLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4855ITLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4855ITLX - 071448-LM4855ITLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4855ITLX
071448-LM4855ITLX
Linear - Linear - Amplifiers - Audio - LM4855ITLX 071448-LM4855ITLX
Manufacturer: Texas Instruments Win Source Part Number: 071448-LM4855ITLX Packaging: Reel - TR Type: Class AB Features: Depop, Mute, Shutdown, SPI, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohms; 115mW x 2 @ 32 Ohms Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-uSMD Dimension: 18-WFBGA Supply Voltage - Operating: 2.6 V to 5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071448-LM4855ITLX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, SPI, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohms; 115mW x 2 @ 32 Ohms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-uSMD
Dimension: 18-WFBGA
Supply Voltage - Operating: 2.6 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4855ITLX 071448-LM4855ITLX
Product Name SMD 1.1W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4855ITLX
Supply Voltage (VS) 3 volts 2.6 to 5 volts
Unlock Full Specs
to access all available technical data