Audio Amplifier, 1.1W, 3 Channel(s), 1 Func, PBGA18
AUDIO AMPLIFIER, 1.1W, 3 CHANNEL
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 18-uSMD (1.97x2.23)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4855ITL | LM4855ITL | LM4855ITL |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Package Type | BGA18 | 18-WFBGA | 18-WFBGA |
| Supply Voltage (VS) | 5 to 2.6 volts | 2.6 to 5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Active |