Texas Instruments Linear - Linear - Amplifiers - Audio - LM48557TLX LM48557TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071447-LM48557TLX Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-uSMD Dimension: 16-WFBGA Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071447-LM48557TLX Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-uSMD Dimension: 16-WFBGA Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM48557TLX - 071447-LM48557TLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM48557TLX
071447-LM48557TLX
Linear - Linear - Amplifiers - Audio - LM48557TLX 071447-LM48557TLX
Manufacturer: Texas Instruments Win Source Part Number: 071447-LM48557TLX Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-uSMD Dimension: 16-WFBGA Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071447-LM48557TLX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-uSMD
Dimension: 16-WFBGA
Supply Voltage - Operating: 2.7 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD Audio Amplifier - 742-LM48557TLX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Audio Amplifier
742-LM48557TLX
SMD Audio Amplifier 742-LM48557TLX
1 CHANNEL(S), VOLUME CONTROL CIRCUIT, PBGA16, 1.965 X 1.965 MM, 0.60 MM HEIGHT, MICRO, SMD-16 Product overview: LM48557TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48557TLX can be used for catalog matching and distributor lookup.

1 CHANNEL(S), VOLUME CONTROL CIRCUIT, PBGA16, 1.965 X 1.965 MM, 0.60 MM HEIGHT, MICRO, SMD-16 Product overview: LM48557TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48557TLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 071447-LM48557TLX 742-LM48557TLX
Product Name Linear - Linear - Amplifiers - Audio - LM48557TLX SMD Audio Amplifier
Supply Voltage (VS) 2.7 to 4.5 volts
Unlock Full Specs
to access all available technical data