The LM48557TLX/NOPB is a mono, bridge-tied load ceramic speaker driver with an integrated charge pump and I²C volume control, designed for portable devices. It operates from a 2.7V to 4.5V supply and delivers up to 5.8Vₐₓ RMS across a load when powered at 4.2V. The device features a 36-step digital volume control, reset input, and micro-power shutdown consuming 0.01µA. It is housed in a 16-bump DSBGA package measuring 1.965mm × 1.965mm and is rated for operation from -40°C to +85°C. Thermal resistance is 63°C/W. The part includes advanced click-and-pop suppression and high PSRR of 80dB at 217Hz.
Mono, Bridge-Tied Load, Ceramic Speaker Driver with I2C Volume Control and Reset 16-DSBGA
Amplifier IC 1-Channel (Mono) Class AB 16-DSBGA
IC AMP CLASS AB MONO 16USMD
IC AMP CLASS AB MONO 16USMD
Audio Amplifiers Mono, Bridge-Tied Load, Ceramic Speaker Driver with I2C Volume Control and Reset 16-DSBGA
Amplifier IC 1-Channel (Mono) Class AB 16-DSBGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM48557TLX/NOPB | LM48557TLX/NOPB-ND | LM48557TLX/NOPB | LM48557TLX/NOPB | LM48557TLX/NOPB | LM48557TLX/NOPB |
| Product Name | LM48557 Mono, Bridge-Tied Load, Ceramic Speaker Driver with I2C Volume Control and Reset | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.7 to 4.5 volts | 4.5 to 2.7 volts | 2.7 to 4.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class AB | Class AB |