Manufacturer: Texas Instruments
Win Source Part Number: 779243-LM48556TLBD
Series: Boomer
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.7 V ~ 4.5 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: LM48556
Family Name: LM48556
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 03, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779243-LM48556TLBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM48556TLBD |
| Supply Voltage (VS) | 2.7 to 4.5 volts |