IC AMP CLASS AB MONO 1.5W 18USMD Product overview: LM4852ITLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4852ITLX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923220-LM4852ITLX/NO
Series: Boomer®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 18-DSBGA
Package: Reel - TR
Package: 18-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM4852
Categories: Integrated Circuits (ICs)
Case / Package: 18-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LM4852ITLX, LM4852ITLX-ND
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 18-DSBGA
IC AMP CLASS AB MONO 1.5W 18USMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM4852ITLX/NOPB | 923220-LM4852ITLX/NOPB | LM4852ITLX/NOPB | LM4852ITLX/NOPB |
| Product Name | 1.5W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4852ITLX/NOPB | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | 18-DSBGA | 18-WFBGA |