Manufacturer: Texas Instruments
Win Source Part Number: 129227-LM4851ITL/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, SPI, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohms; 115mW x 2 @ 32 Ohms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-uSMD
Dimension: 18-WFBGA
Supply Voltage - Operating: 2.6 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB MONO 1.5W 18USMD Product overview: LM4851ITL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4851ITL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 18-DSBGA
IC AMP CLASS AB MONO 1.5W 18USMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 129227-LM4851ITL/NOPB | 742-LM4851ITL/NOPB | LM4851ITL/NOPB | LM4851ITL/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4851ITL/NOPB | 1.5W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.6 to 5 volts | 3 volts | 2.6 to 5 volts | |
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |