The LM48512TL/NOPB is a mono, E2S Class D audio power amplifier with an integrated boost converter, designed for portable multimedia devices. It delivers 1.8 W into an 8 Ω load at 3.6 V supply with 82% efficiency and consumes 14.5 mA quiescent current. The device operates from 2.3 V to 5.5 V and features a low-power shutdown mode drawing 0.04 μA. It is housed in a 16-bump DSBGA package measuring 2.098 mm × 2.098 mm × 0.6 mm and operates over the temperature range of -40 °C to 85 °C.
PowerWise Boosted, Utra Low_EMI, Mono, E2S Class D Audio Power Amplifier 16-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.5x2.12)
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.5x2.12)
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.5x2.12)
Manufacturer: Texas Instruments
Win Source Part Number: 779241-LM48512TL/NOP
Series: Boomer, PowerWise
Packaging: Reel package
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Shutdown
Package: 16-WFBGA, DSBGA
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.3 V ~ 5.5 V
Max Output Power x Channels @ Load: 1.8W x 1 @ 8 Ohm
Family Name: LM48512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DSBGA
Alternative Parts (Cross-Reference): TS4961TIQT; MAX9705CEUB+; MAX9705CEUB+T; AAT5101IUR-T1;
Introduction Date: April 09, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC AMP CLASS D MONO 1.8W 16DSBGA
IC AMP CLASS D MONO 1.8W 16DSBGA
Audio Amplifiers 2.7W Mono Analog Input Class-D Speaker Amp with Integrated Boost Converter 16-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.5x2.12)
IC AMP CLASS D MONO 1.8W 16DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LM48512TL/NOPB | 296-36619-6-ND | 779241-LM48512TL/NOPB | LM48512TL/NOPB | LM48512TL/NOPB | LM48512TL/NOPB | LM48512TL/NOPB | 815-LM48512TL/NOPB |
| Product Name | LM48512 PowerWise Boosted, Utra Low_EMI, Mono, E2S Class D Audio Power Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM48512TL/NOPB | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | IC AMP CLASS D MONO 1.8W 16DSBGA |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts | 2.3 to 5.5 volts | |||
| Output Power | 2.7 watts | 1.8 watts | 1.8 watts | 1.8 watts | 1.8 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA | 16-WFBGA, DSBGA | 16-WFBGA, DSBGA | 16-WFBGA, DSBGA | 16-WFBGA, DSBGA |