6.7W, 1 CHANNEL, AUDIO AMPLIFIER, QCC24, LLP-24 Product overview: LM48511SQX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48511SQX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081152-LM48511SQX
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 6.7W x 1 @ 4 Ohm
Family Name: LM48511
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x5)
Dimension: 24-WFQFN Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): LM48511SQ; LM48511SQX/NOPB; LM48511SQ/NOPB;
Introduction Date: September 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM48511SQX | 081152-LM48511SQX |
| Product Name | 6.7W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM48511SQX |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 3 to 5.5 volts | |
| Output Power | 6.7 watts |