Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers LM48511SQBD/NOPB

Description
Win Source Part Number: 1215008-LM48511SQBD/ NOPB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: LM48511 Max Output Power x Channels @ Load: 6.7W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.40.2000 Mfr: Texas Instruments Other Names: LM48511SQBDNOPB,LM48 511SQBD/NOPB-ND,296- 35152 Base Product Number: LM48511 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1215008-LM48511SQBD/ NOPB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: LM48511 Max Output Power x Channels @ Load: 6.7W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.40.2000 Mfr: Texas Instruments Other Names: LM48511SQBDNOPB,LM48 511SQBD/NOPB-ND,296- 35152 Base Product Number: LM48511 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1215008-LM48511SQBD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1215008-LM48511SQBD/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1215008-LM48511SQBD/NOPB
Win Source Part Number: 1215008-LM48511SQBD/ NOPB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: LM48511 Max Output Power x Channels @ Load: 6.7W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.40.2000 Mfr: Texas Instruments Other Names: LM48511SQBDNOPB,LM48 511SQBD/NOPB-ND,296- 35152 Base Product Number: LM48511 RoHS Status: Not applicable

Win Source Part Number: 1215008-LM48511SQBD/NOPB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Series: Boomer®
Package: Box
Standard Package: 1
Output Type: 1-Channel (Mono)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: LM48511
Max Output Power x Channels @ Load: 6.7W x 1 @ 4Ohm
Board Type: Fully Populated
Voltage - Supply: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.40.2000
Mfr: Texas Instruments
Other Names: LM48511SQBDNOPB,LM48511SQBD/NOPB-ND,296-35152
Base Product Number: LM48511
RoHS Status: Not applicable

Buy Now Datasheet
Audio Amplifier Evaluation Boards - 296-35152-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
296-35152-ND
Audio Amplifier Evaluation Boards 296-35152-ND
LM48511 Boomer® 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

LM48511 Boomer® 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio IC Development Tools
LM48511SQBD/NOPB
Audio IC Development Tools LM48511SQBD/NOPB
Audio IC Development Tools LM48511 EVAL BOARD

Audio IC Development Tools LM48511 EVAL BOARD

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
LM48511SQBD/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards LM48511SQBD/NOPB
BOARD EVAL FOR LM48511

BOARD EVAL FOR LM48511

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1215008-LM48511SQBD/NOPB 296-35152-ND LM48511SQBD/NOPB LM48511SQBD/NOPB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Audio Amplifier Evaluation Boards Audio IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
TB,JSW6-33DR+,99-01-1817 - TB-724+ - Mini-Circuits
Specs
Category Developement Board
View Details