Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers LM48510SDBD

Description
Win Source Part Number: 1033065-LM48510SDBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: LM48510 Max Output Power x Channels @ Load: 1.9W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.7V ~ 5V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.40.2000 Mfr: Texas Instruments Other Names: TEXTISLM48510SDBD,21 56-LM48510SDBD Base Product Number: LM48510 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1033065-LM48510SDBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: LM48510 Max Output Power x Channels @ Load: 1.9W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.7V ~ 5V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.40.2000 Mfr: Texas Instruments Other Names: TEXTISLM48510SDBD,21 56-LM48510SDBD Base Product Number: LM48510 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1033065-LM48510SDBD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1033065-LM48510SDBD
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1033065-LM48510SDBD
Win Source Part Number: 1033065-LM48510SDBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: LM48510 Max Output Power x Channels @ Load: 1.9W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.7V ~ 5V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.40.2000 Mfr: Texas Instruments Other Names: TEXTISLM48510SDBD,21 56-LM48510SDBD Base Product Number: LM48510 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1033065-LM48510SDBD
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Series: Boomer®
Package: Box
Standard Package: 1
Output Type: 1-Channel (Mono)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: LM48510
Max Output Power x Channels @ Load: 1.9W x 1 @ 4Ohm
Board Type: Fully Populated
Voltage - Supply: 2.7V ~ 5V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.40.2000
Mfr: Texas Instruments
Other Names: TEXTISLM48510SDBD,2156-LM48510SDBD
Base Product Number: LM48510
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
LM48510SDBD
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards LM48510SDBD
BOARD EVALUATION LM48510SD

BOARD EVALUATION LM48510SD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1033065-LM48510SDBD LM48510SDBD
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576806 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - AUIR3241SDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details