Manufacturer: Texas Instruments
Win Source Part Number: 206403-LM4850MTX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.9W x 1 @ 3 Ohm; 300mW x 2 @ 8 Ohm
Family Name: LM4850
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.4 V to 5.5 V
Alternative Parts (Cross-Reference): BA5210FS; LM4850MMX/NOPB; LM4850LDX; LM4850MMX;
Introduction Date: February 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 1.5W Class-AB 14-Pin TSSOP T/R / IC AMP AUDIO PWR 1.9W AB 14TSSOP Product overview: LM4850MTX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, 1.9W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, 1.9W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4850MTX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 206403-LM4850MTX | 742-LM4850MTX |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4850MTX | 1.5W 1.9W TSSOP Audio Amplifier |
| Supply Voltage (VS) | 2.4 to 5.5 volts |