Win Source Part Number: 1070141-LM4850MTX/NO
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Boomer®
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.9W x 1 @ 3Ohm; 300mW x 2 @ 8Ohm
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM4850MTX/NOPBLM4850
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: *LM4850MTX,*LM4850MT
Base Product Number: LM4850
Product Status: Obsolete
0.3W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO14, 4.40 MM, PLASTIC, TSSOP-14 Product overview: LM4850MTX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.3W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.3W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4850MTX/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLSS AB MONO 1.9W 14TSSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1070141-LM4850MTX/NOPB | 742-LM4850MTX/NOPB | LM4850MTX/NOPB | LM4850MTX/NOPB |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Dual 0.3W TSSOP Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | |
| Output Power | 1.9 watts | 1.9 watts | 1.9 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |