Texas Instruments 1.15W Audio Amplifier LM4845ITLX

Description
Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 1.15W Class-AB 25-Pin uSMD T/R Product overview: LM4845ITLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4845ITLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 1.15W Class-AB 25-Pin uSMD T/R Product overview: LM4845ITLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4845ITLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.15W Audio Amplifier - 742-LM4845ITLX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.15W Audio Amplifier
742-LM4845ITLX
1.15W Audio Amplifier 742-LM4845ITLX
Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 1.15W Class-AB 25-Pin uSMD T/R Product overview: LM4845ITLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4845ITLX can be used for catalog matching and distributor lookup.

Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 1.15W Class-AB 25-Pin uSMD T/R Product overview: LM4845ITLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4845ITLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4845ITLX - 041118-LM4845ITLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4845ITLX
041118-LM4845ITLX
Linear - Linear - Amplifiers - Audio - LM4845ITLX 041118-LM4845ITLX
Manufacturer: Texas Instruments Win Source Part Number: 041118-LM4845ITLX Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.15W x 1 @ 8 Ohm; 75mW x 2 @ 32 Ohm Family Name: LM4845 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-DSBGA Dimension: 25-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX9877AERP; MAX9877AERP+; MAX9877AERP+T; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 041118-LM4845ITLX
Packaging: Reel - TR
Type: Class AB
Features: 3D, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.15W x 1 @ 8 Ohm; 75mW x 2 @ 32 Ohm
Family Name: LM4845
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-DSBGA
Dimension: 25-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9877AERP; MAX9877AERP+; MAX9877AERP+T;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4845ITLX 041118-LM4845ITLX
Product Name 1.15W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4845ITLX
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data