Texas Instruments High-Performance Analog 2.2W Audio Amplifier LM4843MHX

Description
IC AMP AB STEREO 2.2W 20HTSSOP Product overview: LM4843MHX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4843MHX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AB STEREO 2.2W 20HTSSOP Product overview: LM4843MHX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4843MHX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2W Audio Amplifier
742-LM4843MHX
2.2W Audio Amplifier 742-LM4843MHX
IC AMP AB STEREO 2.2W 20HTSSOP Product overview: LM4843MHX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4843MHX can be used for catalog matching and distributor lookup.

IC AMP AB STEREO 2.2W 20HTSSOP Product overview: LM4843MHX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4843MHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4843MHX - 071439-LM4843MHX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4843MHX
071439-LM4843MHX
Linear - Linear - Amplifiers - Audio - LM4843MHX 071439-LM4843MHX
Manufacturer: Texas Instruments Win Source Part Number: 071439-LM4843MHX Packaging: Reel - TR Type: Class AB Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-HTSSOP Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071439-LM4843MHX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - LM4843MHX-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4843MHX-ND
Audio Amplifiers LM4843MHX-ND
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP

Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4843MHX
Integrated Circuits (ICs) - Linear - Amplifiers LM4843MHX
IC AMP AB STEREO 2.2W 20HTSSOP

IC AMP AB STEREO 2.2W 20HTSSOP

Supplier's Site
Audio Amplifiers - LM4843MHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4843MHX
Audio Amplifiers LM4843MHX
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP

Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP

Buy Now
Linear - Amplifiers - Audio - LM4843MHX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4843MHX
Linear - Amplifiers - Audio LM4843MHX
IC AMP AB STEREO 2.2W 20HTSSOP

IC AMP AB STEREO 2.2W 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4843MHX 071439-LM4843MHX LM4843MHX-ND LM4843MHX LM4843MHX LM4843MHX
Product Name 2.2W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4843MHX Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SSOP; SOP; TSSOP; 20-HTSSOP "20-PowerTSSOP (0.173"", 4.40mm Width)" 20-PowerTSSOP (0.173, 4.40mm Width) SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width)
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Output Power 2.2 watts 2.2 watts 2.2 watts 2.2 watts
Unlock Full Specs
to access all available technical data