Texas Instruments High-Performance Analog Dual TSSOP Audio Amplifier LM4841MT/NOPB

Description
IC 2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PDSO28, TSSOP-28, Audio Control IC Product overview: LM4841MT/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4841MT/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PDSO28, TSSOP-28, Audio Control IC Product overview: LM4841MT/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4841MT/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual TSSOP Audio Amplifier - 742-LM4841MT/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual TSSOP Audio Amplifier
742-LM4841MT/NOPB
Dual TSSOP Audio Amplifier 742-LM4841MT/NOPB
IC 2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PDSO28, TSSOP-28, Audio Control IC Product overview: LM4841MT/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4841MT/NOPB can be used for catalog matching and distributor lookup.

IC 2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PDSO28, TSSOP-28, Audio Control IC Product overview: LM4841MT/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4841MT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4841MT/NOPB - 1054601-LM4841MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4841MT/NOPB
1054601-LM4841MT/NOPB
Linear - Linear - Amplifiers - Audio - LM4841MT/NOPB 1054601-LM4841MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054601-LM4841MT/NOP B Packaging: Tube/Rail Type: Class AB Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Dimension: 28-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054601-LM4841MT/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4841MT/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4841MT/NOPB
Linear - Amplifiers - Audio LM4841MT/NOPB
IC AMP CLSS AB STER 2.2W 28TSSOP

IC AMP CLSS AB STER 2.2W 28TSSOP

Supplier's Site Datasheet
Audio Amplifiers - LM4841MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4841MT/NOPB
Audio Amplifiers LM4841MT/NOPB
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4841MT/NOPB 1054601-LM4841MT/NOPB LM4841MT/NOPB LM4841MT/NOPB
Product Name Dual TSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4841MT/NOPB Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Rail/Tube SSOP; SOP; TSSOP; 28-TSSOP SSOP; SOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data