Texas Instruments Linear - Linear - Amplifiers - Audio - LM48411TLX LM48411TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 082809-LM48411TLX Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2.5W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DSBGA Dimension: 16-WFBGA, DSBGA Supply Voltage - Operating: 2.4 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082809-LM48411TLX Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2.5W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DSBGA Dimension: 16-WFBGA, DSBGA Supply Voltage - Operating: 2.4 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM48411TLX - 082809-LM48411TLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM48411TLX
082809-LM48411TLX
Linear - Linear - Amplifiers - Audio - LM48411TLX 082809-LM48411TLX
Manufacturer: Texas Instruments Win Source Part Number: 082809-LM48411TLX Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2.5W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DSBGA Dimension: 16-WFBGA, DSBGA Supply Voltage - Operating: 2.4 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082809-LM48411TLX
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Dimension: 16-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual BGA Audio Amplifier - 742-LM48411TLX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual BGA Audio Amplifier
742-LM48411TLX
Dual BGA Audio Amplifier 742-LM48411TLX
IC,AUDIO AMPLIFIER,DUAL,BGA,1 6PIN,PLASTIC Product overview: LM48411TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48411TLX can be used for catalog matching and distributor lookup.

IC,AUDIO AMPLIFIER,DUAL,BGA,16PIN,PLASTIC Product overview: LM48411TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48411TLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 082809-LM48411TLX 742-LM48411TLX
Product Name Linear - Linear - Amplifiers - Audio - LM48411TLX Dual BGA Audio Amplifier
Supply Voltage (VS) 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data