Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP
IC AMP CLSS AB STER 2.2W 28TSSOP
IC AMP CLSS AB STER 2.2W 28TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4840MT/NOPB-ND | LM4840MT/NOPB | LM4840MT/NOPB | LM4840MT/NOPB |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |
| Output Power | 2.2 watts | 2.2 watts | 2.2 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |