Texas Instruments High-Performance Analog Audio Amplifiers LM4839MTE/NOPB

Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Request a Quote Datasheet
Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - LM4839MTE/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4839MTE/NOPB-ND
Audio Amplifiers LM4839MTE/NOPB-ND
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Audio Amplifier
742-LM4839MTE/NOPB
Dual TSSOP Audio Amplifier 742-LM4839MTE/NOPB
2 CHANNEL(S), TONE CONTROL CIRCUIT, PDSO28, TSSOP-28 Product overview: LM4839MTE/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4839MTE/NOPB can be used for catalog matching and distributor lookup.

2 CHANNEL(S), TONE CONTROL CIRCUIT, PDSO28, TSSOP-28 Product overview: LM4839MTE/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4839MTE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4839MTE/NOPB - 1054594-LM4839MTE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4839MTE/NOPB
1054594-LM4839MTE/NOPB
Linear - Linear - Amplifiers - Audio - LM4839MTE/NOPB 1054594-LM4839MTE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054594-LM4839MTE/NO PB Packaging: Tube/Rail Type: Class AB Features: Bass Boost, Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HTSSOP Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054594-LM4839MTE/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Bass Boost, Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - LM4839MTE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4839MTE/NOPB
Audio Amplifiers LM4839MTE/NOPB
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4839MTE/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4839MTE/NOPB
Linear - Amplifiers - Audio LM4839MTE/NOPB
IC AMP AB STEREO 2.2W 28HTSSOP

IC AMP AB STEREO 2.2W 28HTSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4839MTE/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4839MTE/NOPB
IC AMP AB STEREO 2.2W 28HTSSOP

IC AMP AB STEREO 2.2W 28HTSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number LM4839MTE/NOPB-ND 742-LM4839MTE/NOPB 1054594-LM4839MTE/NOPB LM4839MTE/NOPB LM4839MTE/NOPB LM4839MTE/NOPB
Product Name Audio Amplifiers Dual TSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4839MTE/NOPB Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Output Power 2.2 watts 2.2 watts 2.2 watts 2.2 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data