Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070138-LM4836LQX
Packaging: Tape & Reel
Number of Pins: 28
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Power Supply Rejection Ratio (PSRR): 74 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070138-LM4836LQX |
| Product Name | OEM Parts - OEM Parts (J - L) - LM4836LQX |