IC AMP AB STEREO 2.2W 28HTSSOP Product overview: LM4835MTEX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4835MTEX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1054591-LM4835MTEX/N
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC AMP AB STEREO 2.2W 28HTSSOP
IC AMP AB STEREO 2.2W 28HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-LM4835MTEX/NOPB | LM4835MTEX/NOPB-ND | 1054591-LM4835MTEX/NOPB | LM4835MTEX/NOPB | LM4835MTEX/NOPB | LM4835MTEX/NOPB |
| Product Name | 2.2W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4835MTEX/NOPB | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 28-HTSSOP | 28-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) |