Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1199983-LM4835MT
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Output Type: 2-Channel (Stereo) with Stereo Headphones
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: LM4835
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Max Output Power x Channels at Load: 2.2W x 2 at 3Ohm; 95mW x 2 at 32Ohm
2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PDSO28, TSSOP-28 Product overview: LM4835MT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4835MT can be used for catalog matching and distributor lookup.
IC AMP CLSS AB STER 2.2W 28TSSOP
IC AMP CLSS AB STER 2.2W 28TSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4835MT-ND | 1199983-LM4835MT | 742-LM4835MT | LM4835MT | LM4835MT | LM4835MT |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4835MT | Dual TSSOP Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||
| Output Power | 2.2 watts | 2.2 watts | 2.2 watts | 2.2 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |