Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-WQFN (5x5)
IC AMP CLASS AB STER 2.2W 28WQFN Product overview: LM4835LQ/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4835LQ/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002624-LM4835LQ/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-WQFN (5x5)
Dimension: 28-WFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STER 2.2W 28WQFN
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-WQFN (5x5)
IC AMP CLASS AB STER 2.2W 28WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4835LQ/NOPBTR-ND | 742-LM4835LQ/NOPB | 002624-LM4835LQ/NOPB | LM4835LQ/NOPB | LM4835LQ/NOPB | LM4835LQ/NOPB |
| Product Name | Audio Amplifiers | 2.2W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4835LQ/NOPB | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |
| Output Power | 2.2 watts | 2.2 watts | 2.2 watts | 2.2 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |