Texas Instruments Linear - Linear - Amplifiers - Audio - LM4834MSX LM4834MSX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071432-LM4834MSX Packaging: Reel - TR Type: Class AB Features: Depop, Microphone, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm; 95mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Dimension: 28-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071432-LM4834MSX Packaging: Reel - TR Type: Class AB Features: Depop, Microphone, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm; 95mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Dimension: 28-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4834MSX - 071432-LM4834MSX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4834MSX
071432-LM4834MSX
Linear - Linear - Amplifiers - Audio - LM4834MSX 071432-LM4834MSX
Manufacturer: Texas Instruments Win Source Part Number: 071432-LM4834MSX Packaging: Reel - TR Type: Class AB Features: Depop, Microphone, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm; 95mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Dimension: 28-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071432-LM4834MSX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Microphone, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm; 95mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Dimension: 28-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Dual SSOP Audio Amplifier - 742-LM4834MSX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SSOP Audio Amplifier
742-LM4834MSX
Dual SSOP Audio Amplifier 742-LM4834MSX
2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PDSO28, SSOP-28 Product overview: LM4834MSX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4834MSX can be used for catalog matching and distributor lookup.

2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PDSO28, SSOP-28 Product overview: LM4834MSX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4834MSX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 071432-LM4834MSX 742-LM4834MSX
Product Name Linear - Linear - Amplifiers - Audio - LM4834MSX Dual SSOP Audio Amplifier
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data