Texas Instruments Linear - Linear - Amplifiers - Audio - LM4832MX LM4832MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 089365-LM4832MX Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Microphone, Mute, Shutdown, Tone and Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 250mW x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Dimension: 28-SOIC (0.295", 7.50mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 089365-LM4832MX Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Microphone, Mute, Shutdown, Tone and Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 250mW x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Dimension: 28-SOIC (0.295", 7.50mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4832MX - 089365-LM4832MX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4832MX
089365-LM4832MX
Linear - Linear - Amplifiers - Audio - LM4832MX 089365-LM4832MX
Manufacturer: Texas Instruments Win Source Part Number: 089365-LM4832MX Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Microphone, Mute, Shutdown, Tone and Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 250mW x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Dimension: 28-SOIC (0.295", 7.50mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 089365-LM4832MX
Packaging: Reel - TR
Type: Class AB
Features: 3D, Depop, I2C, Microphone, Mute, Shutdown, Tone and Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Dimension: 28-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual SOIC Audio Amplifier - 742-LM4832MX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Audio Amplifier
742-LM4832MX
Dual SOIC Audio Amplifier 742-LM4832MX
2 CHANNEL(S), TONE CONTROL CIRCUIT, PDSO28, SOIC-28 Product overview: LM4832MX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4832MX can be used for catalog matching and distributor lookup.

2 CHANNEL(S), TONE CONTROL CIRCUIT, PDSO28, SOIC-28 Product overview: LM4832MX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4832MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 089365-LM4832MX 742-LM4832MX
Product Name Linear - Linear - Amplifiers - Audio - LM4832MX Dual SOIC Audio Amplifier
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data