Texas Instruments High-Performance Analog Audio Amplifiers LM4832MX/NOPB

Description
Amplifier IC 2-Channel (Stereo) Class AB 28-SOIC
Request a Quote Datasheet
Description
Amplifier IC 2-Channel (Stereo) Class AB 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - LM4832MX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4832MX/NOPB-ND
Audio Amplifiers LM4832MX/NOPB-ND
Amplifier IC 2-Channel (Stereo) Class AB 28-SOIC

Amplifier IC 2-Channel (Stereo) Class AB 28-SOIC

Buy Now Datasheet
Singapore, Singapore
0.25W SOIC Audio Amplifier
742-LM4832MX/NOPB
0.25W SOIC Audio Amplifier 742-LM4832MX/NOPB
Audio Amp Microphone/Speaker 1-CH Mono/2-CH Stereo 0.25W Class-AB 28-Pin SOIC W T/R Product overview: LM4832MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.25W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4832MX/NOPB can be used for catalog matching and distributor lookup.

Audio Amp Microphone/Speaker 1-CH Mono/2-CH Stereo 0.25W Class-AB 28-Pin SOIC W T/R Product overview: LM4832MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.25W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4832MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4832MX/NOPB - 1054590-LM4832MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4832MX/NOPB
1054590-LM4832MX/NOPB
Linear - Linear - Amplifiers - Audio - LM4832MX/NOPB 1054590-LM4832MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054590-LM4832MX/NOP B Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Microphone, Mute, Shutdown, Tone and Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 250mW x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Dimension: 28-SOIC (0.295", 7.50mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1054590-LM4832MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: 3D, Depop, I2C, Microphone, Mute, Shutdown, Tone and Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Dimension: 28-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4832MX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4832MX/NOPB
IC AMP CLSS AB STER 250MW 28SOIC

IC AMP CLSS AB STER 250MW 28SOIC

Supplier's Site
Audio Amplifiers - LM4832MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4832MX/NOPB
Audio Amplifiers LM4832MX/NOPB
Amplifier IC 2-Channel (Stereo) Class AB 28-SOIC

Amplifier IC 2-Channel (Stereo) Class AB 28-SOIC

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4832MX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4832MX/NOPB
Linear - Amplifiers - Audio LM4832MX/NOPB
IC AMP CLSS AB STER 250MW 28SOIC

IC AMP CLSS AB STER 250MW 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number LM4832MX/NOPB-ND 742-LM4832MX/NOPB 1054590-LM4832MX/NOPB LM4832MX/NOPB LM4832MX/NOPB LM4832MX/NOPB
Product Name Audio Amplifiers 0.25W SOIC Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4832MX/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
Features Thermal Shutdown Protection
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Output Power 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data