Manufacturer: Texas Instruments
Win Source Part Number: 1054589-LM4832MT/NOP
Packaging: Tube/Rail
Type: Class AB
Features: 3D, Depop, I2C, Microphone, Mute, Shutdown, Tone and Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class AB 28-TSSOP
IC 2 CHANNEL(S), TONE CONTROL CIRCUIT, PDSO28, TSSOP-28, Audio Control IC Product overview: LM4832MT/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4832MT/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 28-TSSOP
IC AMP AB STEREO 250MW 28TSSOP
IC AMP AB STEREO 250MW 28TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1054589-LM4832MT/NOPB | LM4832MT/NOPB-ND | 742-LM4832MT/NOPB | LM4832MT/NOPB | LM4832MT/NOPB | LM4832MT/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4832MT/NOPB | Audio Amplifiers | Dual TSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Output Power | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |