Texas Instruments 1.1W TSSOP Audio Amplifier LM4817MH

Description
Audio Amp Speaker 2-CH Stereo 1.1W Class-AB 28-Pin TSSOP EP Product overview: LM4817MH from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4817MH can be used for catalog matching and distributor lookup.
Request a Quote
Description
Audio Amp Speaker 2-CH Stereo 1.1W Class-AB 28-Pin TSSOP EP Product overview: LM4817MH from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4817MH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.1W TSSOP Audio Amplifier - 742-LM4817MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1W TSSOP Audio Amplifier
742-LM4817MH
1.1W TSSOP Audio Amplifier 742-LM4817MH
Audio Amp Speaker 2-CH Stereo 1.1W Class-AB 28-Pin TSSOP EP Product overview: LM4817MH from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4817MH can be used for catalog matching and distributor lookup.

Audio Amp Speaker 2-CH Stereo 1.1W Class-AB 28-Pin TSSOP EP Product overview: LM4817MH from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4817MH can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4817MH - 206400-LM4817MH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4817MH
206400-LM4817MH
Linear - Linear - Amplifiers - Audio - LM4817MH 206400-LM4817MH
Manufacturer: Texas Instruments Win Source Part Number: 206400-LM4817MH Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 1.5W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HTSSOP Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 206400-LM4817MH
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1.5W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4817MH 206400-LM4817MH
Product Name 1.1W TSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4817MH
Package Type TSSOP SSOP; SOP; TSSOP; 28-HTSSOP
Unlock Full Specs
to access all available technical data