Manufacturer: Texas Instruments
Win Source Part Number: 779234-LM4816MTX/NOP
Series: Boomer
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Shutdown, Thermal Protection
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 1.5W x 2 @ 8 Ohm
Family Name: LM4816
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): TS4984IQ; TS4985EIJT; NJU#7085V-TE1; TS4984EIJT;
Introduction Date: October 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Audio Amplifier, 2 Func, Bipolar, PDSO20
Audio Amp Speaker 2-CH Stereo 1.5W Class-AB 20-Pin TSSOP T/R Product overview: LM4816MTX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4816MTX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 20-TSSOP
IC AMP CLSS AB STER 1.5W 20TSSOP
IC AMP CLSS AB STER 1.5W 20TSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 779234-LM4816MTX/NOPB | LM4816MTX/NOPB | 742-LM4816MTX/NOPB | LM4816MTX/NOPB | LM4816MTX/NOPB | LM4816MTX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4816MTX/NOPB | 1.5W TSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Supply Voltage (VS) | 3 to 5.5 volts | 5 volts | 3 to 5.5 volts | 5.5 to 3 volts | ||
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB |