Manufacturer: Texas Instruments
Win Source Part Number: 779233-LM4811MMBD
Series: Boomer
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 2 V ~ 5.5 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM4811
Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779233-LM4811MMBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4811MMBD |
| Supply Voltage (VS) | 2 to 5.5 volts |