Texas Instruments High-Performance Analog 0.105W Audio Amplifier LM4809LQ/NOPB

Description
AUDIO AMPLIFIER, 0.105W, 2 CHANN Product overview: LM4809LQ/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.105W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.105W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4809LQ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUDIO AMPLIFIER, 0.105W, 2 CHANN Product overview: LM4809LQ/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.105W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.105W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4809LQ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.105W Audio Amplifier
742-LM4809LQ/NOPB
0.105W Audio Amplifier 742-LM4809LQ/NOPB
AUDIO AMPLIFIER, 0.105W, 2 CHANN Product overview: LM4809LQ/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.105W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.105W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4809LQ/NOPB can be used for catalog matching and distributor lookup.

AUDIO AMPLIFIER, 0.105W, 2 CHANN Product overview: LM4809LQ/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.105W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.105W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4809LQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-36609-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-36609-2-ND
Audio Amplifiers 296-36609-2-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-WQFN (2x2)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-WQFN (2x2)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4809LQ/NOPB - 299112-LM4809LQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4809LQ/NOPB
299112-LM4809LQ
Linear - Linear - Amplifiers - Audio - LM4809LQ/NOPB 299112-LM4809LQ
Manufacturer: Texas Instruments Win Source Part Number: 299112-LM4809LQ Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WQFN (2x2) Dimension: 8-WQFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 299112-LM4809LQ
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WQFN (2x2)
Dimension: 8-WQFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4809LQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4809LQ/NOPB
Linear - Amplifiers - Audio LM4809LQ/NOPB
IC AMP CLASS AB STER 105MW 8WQFN

IC AMP CLASS AB STER 105MW 8WQFN

Supplier's Site Datasheet
Audio Amplifiers - LM4809LQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4809LQ/NOPB
Audio Amplifiers LM4809LQ/NOPB
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-WQFN (2x2)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-WQFN (2x2)

Buy Now Datasheet
Audio Amplifiers - LM4809LQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4809LQ/NOPB
Audio Amplifiers LM4809LQ/NOPB
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-WQFN (2x2)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-WQFN (2x2)

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4809LQ/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4809LQ/NOPB
AUDIO AMPLIFIER, 0.105W, 2 CHANN

AUDIO AMPLIFIER, 0.105W, 2 CHANN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-LM4809LQ/NOPB 296-36609-2-ND 299112-LM4809LQ LM4809LQ/NOPB LM4809LQ/NOPB LM4809LQ/NOPB
Product Name 0.105W Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM4809LQ/NOPB Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk 8-WQFN Exposed Pad 8-WQFN (2x2) 8-WQFN Exposed Pad 8-WQFN Exposed Pad
Features Thermal Shutdown Protection
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts
Unlock Full Specs
to access all available technical data