Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Audio - LM4802BLQ/NOPB LM4802BLQ/NOPB

Description
Audio Amplifier, 1 Channel(s), 1 Func
Request a Quote Datasheet
Description
Audio Amplifier, 1 Channel(s), 1 Func
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM4802BLQ/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 1 Channel(s), 1 Func

Audio Amplifier, 1 Channel(s), 1 Func

Supplier's Site Datasheet
 - LM4802BLQ/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 1 Channel(s), 1 Func

Audio Amplifier, 1 Channel(s), 1 Func

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4802BLQ/NOPB - 299110-LM4802BLQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4802BLQ/NOPB
299110-LM4802BLQ
Linear - Linear - Amplifiers - Audio - LM4802BLQ/NOPB 299110-LM4802BLQ
Manufacturer: Texas Instruments Win Source Part Number: 299110-LM4802BLQ Packaging: Reel - TR Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-WQFN (5x5) Dimension: 28-WFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 6.1 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 299110-LM4802BLQ
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-WQFN (5x5)
Dimension: 28-WFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 6.1 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - LM4802BLQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4802BLQ/NOPB
Audio Amplifiers LM4802BLQ/NOPB
Amplifier IC 1-Channel (Mono) Class AB 28-WQFN (5x5)

Amplifier IC 1-Channel (Mono) Class AB 28-WQFN (5x5)

Buy Now
Audio Amplifiers - LM4802BLQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4802BLQ/NOPB
Audio Amplifiers LM4802BLQ/NOPB
Amplifier IC 1-Channel (Mono) Class AB 28-WQFN (5x5)

Amplifier IC 1-Channel (Mono) Class AB 28-WQFN (5x5)

Buy Now
IC AMP CLASS AB MONO 28WQFN - 815-LM4802BLQ/NOPB - Utmel Electronic Limited
Hong Kong, China
IC AMP CLASS AB MONO 28WQFN
815-LM4802BLQ/NOPB
IC AMP CLASS AB MONO 28WQFN 815-LM4802BLQ/NOPB
IC AMP CLASS AB MONO 28WQFN

IC AMP CLASS AB MONO 28WQFN

Supplier's Site
Linear - Amplifiers - Audio - LM4802BLQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4802BLQ/NOPB
Linear - Amplifiers - Audio LM4802BLQ/NOPB
IC AMP CLASS AB MONO 28WQFN

IC AMP CLASS AB MONO 28WQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4802BLQ/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4802BLQ/NOPB
IC AMP CLASS AB MONO 28WQFN

IC AMP CLASS AB MONO 28WQFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers
Product Number LM4802BLQ/NOPB 299110-LM4802BLQ LM4802BLQ/NOPB 815-LM4802BLQ/NOPB LM4802BLQ/NOPB LM4802BLQ/NOPB
Product Name Linear - Linear - Amplifiers - Audio - LM4802BLQ/NOPB Audio Amplifiers IC AMP CLASS AB MONO 28WQFN Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS
Package Type LCC28 28-WQFN (5x5) 28-WFQFN Exposed Pad 28-WFQFN Exposed Pad 28-WFQFN Exposed Pad
Life Cycle Stage Obsolete Removed
Supply Voltage (VS) 2.7 to 6.1 volts 2.7 to 6.1 volts 6.1 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086804MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details