Amplifier IC 3-Channel Class AB TO-220-27
Win Source Part Number: 1209158-LM4782TA/NOP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Overture™
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Package: Bulk
Standard Package: 1
Output Type: 3-Channel
Max Output Power x Channels @ Load: 25W x 3 @ 8Ohm
Voltage - Supply: 20V ~ 64V, ±10V ~ 32V
Mounting Type: Through Hole
Package / Case: TO-220-27 Formed Leads
Supplier Device Package: TO-220-27
Temperature Range - Operating: -20°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM4782TANOPB;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-LM4782TA/NOPB,T
Base Product Number: LM4782
3-Ch 25W Audio Amp, TO-220, 7.5MHz GBW, 110dB Gain Product overview: LM4782TA/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 7.5MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W, 7.5MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4782TA/NOPB can be used for catalog matching and distributor lookup.
IC AMP AB 3 CHAN 25W TO220-27
Amplifier IC 3-Channel Class AB TO-220-27
Amplifier IC 3-Channel Class AB TO-220-27
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4782TA/NOPB-ND | 1209158-LM4782TA/NOPB | 742-LM4782TA/NOPB | LM4782TA/NOPB | LM4782TA/NOPB |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | 25W 7.5MHz TO-220 Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 20 to 64 volts | 20 to 64 volts | 20 to 64 volts | 32 to 20 volts | 20 to 32 volts |
| Output Power | 25 watts | 25 watts | 25 watts | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |